Crane Fluid Systems Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Product Name Notes
Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses, depending upon pressure and velocity of flow to perform the functions of the...
Features & Benefits Cast Steel, bolted cap and flanged Swing check valves prevent reversal of flow through the pipeline Can be installed in horizontal or vertical, upward flow piping Offer...
Features & Benefits Check valve complete with Press-Fit connectors Permits flow in one direction & automatically closes if flow reverses Supplied as one integral unit means less joints to make...
Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the...
Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses Entirely automatic in action, depending upon pressure and velocity of flow within the...
Features & Benefits Lift Check Valves should only be used in horizontal pipe runs The Crane D116 check valve if of the lift check variety
Features & Benefits The F493 is a swing check valve with a Bronze trim Manufactured to BS 5153:1974