Crane Fluid Systems J45 - Hexagon Nipple - Reducing

Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Nipples
Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Nipples

Suppliers

Company
Product
Description
Supplier Links
J45 - Hexagon Nipple - Reducing -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
J45 - Hexagon Nipple - Reducing
J45 - Hexagon Nipple - Reducing
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Nipples

Standard: BS 143 and BS 1256

Connection Type: BS taper to BS21 and ISO7

Material: Bronze

Fitting type: Nipples

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name J45 - Hexagon Nipple - Reducing
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Stepped Conc Red Pro150 Butt - 5035670 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 9.000 inch (229 mm)
Metric Size 225.00 mm (8.86 inch)
View Details
Nickel-Plated Brass NPT-PG Thread Adapter - 6402060 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Male Connector Fittings - 61034 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details