Crane Fluid Systems 177 - Socket Taper Threaded

Description
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Sockets
Description
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Sockets

Suppliers

Company
Product
Description
Supplier Links
177 - Socket Taper Threaded -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
177 - Socket Taper Threaded
177 - Socket Taper Threaded
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Sockets

Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron

Fitting type: Sockets

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 177 - Socket Taper Threaded
Fitting Type Union Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
INJECTION QUILLS - IQ-SS075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.750 inch (19.05 mm)
View Details
Union Tee For 5/32
Specs
English Size 0.156 inch (3.97 mm)
View Details