Crane Fluid Systems Datasheets for Globe Valves
Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service.
Globe Valves: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. *Sizes... | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. This... | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate | |
| Features & Benefits Crane Bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate *Please... | |
| Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate This... | |
| Features & Benefits Crane cast iron globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate... | |
| Features & Benefits Ideal for throttling service Flow characteristics permit accurate and repeatable flow control Seat ring is seal welded to eliminate leak paths Outside screw & yoke Bolted bonnet... | |
| Features & Benefits The Crane D15 bronze globe valve is highly efficient for throttling service *Sizes 21/2" & 3" are rated PN25 This valve carries the British Standards Institution kitemark... |