Crane Fluid Systems J48 - Plain Plug - Solid

Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Plugs
Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Plugs

Suppliers

Company
Product
Description
Supplier Links
J48 - Plain Plug - Solid -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
J48 - Plain Plug - Solid
J48 - Plain Plug - Solid
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Plugs

Standard: BS 143 and BS 1256

Connection Type: BS taper to BS21 and ISO7

Material: Bronze

Fitting type: Plugs

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name J48 - Plain Plug - Solid
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Ppg Backing Ring 1 - 5046007 - Asahi/America, Inc.
Specs
Material Polypropylene (PP); PPG
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
90° Flange SAE 6000 PSI J518 Code 62 - B-1216-C629 - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
Metric Size 12.00 mm (0.4724 inch)
View Details