Standard: BS EN 10242 & ISO 49 or BS143 & BS1256
Connection Type: BS taper to BS21 and ISO7
Material: Malleable Iron (Mild Steel)
Fitting type: Plugs
| Crane Fluid Systems | |
|---|---|
| Product Category | Pipe Fittings |
| Product Name | 148 - Solid Plain Plug |
| Connection Type | Tube - Male English Straight Thread |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel