Standard: BS EN 10242 & ISO 49 OR BS 143 & BS1256
Connection Type: BS Parallel to BS2779
Material: Malleable Iron
Fitting type: Backnuts
| Crane Fluid Systems | |
|---|---|
| Product Category | Pipe Fittings |
| Product Name | 150 Backnut |
| Connection Type | Tube - Male English Straight Thread |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel