Crane Fluid Systems 145 - Hexagon Nipple

Description
Standard: BS EN 10242 & ISO 49, OR BS143, BS1256, BSEN10241 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Nipples
Description
Standard: BS EN 10242 & ISO 49, OR BS143, BS1256, BSEN10241 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Nipples

Suppliers

Company
Product
Description
Supplier Links
145 - Hexagon Nipple -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
145 - Hexagon Nipple
145 - Hexagon Nipple
Standard: BS EN 10242 & ISO 49, OR BS143, BS1256, BSEN10241 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Nipples

Standard: BS EN 10242 & ISO 49, OR BS143, BS1256, BSEN10241

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron (Mild Steel)

Fitting type: Nipples

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 145 - Hexagon Nipple
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

45 Xleg Elbow Butt - 5008050 - Asahi/America, Inc.
Specs
Fitting Type Elbow Fitting
Material Pigmented Polypropylene
English Size 5.000 inch (127 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Adapters - 60222 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
Polyamide Metric Thread Enlarger - 7004306 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details