Crane Fluid Systems 140 - Hexagon Bush

Description
Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Bushes
Description
Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Bushes

Suppliers

Company
Product
Description
Supplier Links
140 - Hexagon Bush -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
140 - Hexagon Bush
140 - Hexagon Bush
Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Bushes

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron

Fitting type: Bushes

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 140 - Hexagon Bush
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVC100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 1.000 inch (25.4 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Adapters & Fittings - MAIN Couplings - NPTF x NPTF Couplings - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature); Coupling Fitting
Connection Type Tube - Male English Straight Thread; NPTF x NPTF Couplings
Material Steel; Stainless
View Details