Standard: BS 143 and BS 1256
Connection Type: BS Parallel to BS2779
Material: Bronze
Fitting type: Backnuts
| Crane Fluid Systems | |
|---|---|
| Product Category | Pipe Fittings |
| Product Name | Backnuts |
| Connection Type | Tube - Male English Straight Thread |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel