Crane Fluid Systems 161 Tee

Description
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees
Description
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees

Suppliers

Company
Product
Description
Supplier Links
161 Tee -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
161 Tee
161 Tee
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Tees

Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Bronze

Fitting type: Tees

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 161 Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Pressure Pete's Plug, 1/4
Specs
Material Stainless; 316 Stainless Steel
View Details
SS Wire Screen / Orifice Assembly - Adapter, Type GSO - GSO-20-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze
English Size 0.250 inch (6.35 mm)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
Fittings - Adapters-transitions - 158400144 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 135.00 mm (5.31 inch)
View Details