Crane Fluid Systems 147 - Hollow Plain Plug

Description
Standard: BS EN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs
Description
Standard: BS EN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs

Suppliers

Company
Product
Description
Supplier Links
147 - Hollow Plain Plug -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
147 - Hollow Plain Plug
147 - Hollow Plain Plug
Standard: BS EN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Plugs

Standard: BS EN 10242 & ISO 49 OR BS143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron

Fitting type: Plugs

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 147 - Hollow Plain Plug
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Laterals Pro150 Butt - 5054705 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 12.000 inch (305 mm)
Metric Size 315.00 mm (12.4 inch)
View Details
Nickel-Plated Brass Metric-NPT Thread Adapter - 6402325 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details
Square Threaded Flanges - In-line NPTF - ISO 6164 - 250 & 400 Bar Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; Square, NPTF Threaded In-line Flanges
Material Steel; Stainless
View Details
Fittings - Saddles - 158001081 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details