Crane Fluid Systems 151 - Elbow

Description
Standard: BS EN 10242 & ISO 49, OR BS 143 &1256, BSEN 10241 Connection Type: BS taper to BS21 and ISO7 Material: Cast Iron Fitting type: Caps
Description
Standard: BS EN 10242 & ISO 49, OR BS 143 &1256, BSEN 10241 Connection Type: BS taper to BS21 and ISO7 Material: Cast Iron Fitting type: Caps

Suppliers

Company
Product
Description
Supplier Links
151 - Elbow -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
151 - Elbow
151 - Elbow
Standard: BS EN 10242 & ISO 49, OR BS 143 &1256, BSEN 10241 Connection Type: BS taper to BS21 and ISO7 Material: Cast Iron Fitting type: Caps

Standard: BS EN 10242 & ISO 49, OR BS 143 &1256, BSEN 10241

Connection Type: BS taper to BS21 and ISO7

Material: Cast Iron

Fitting type: Caps

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 151 - Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fab Red Tee Pro150 X Pro150 Butt - 5034654 - Asahi/America, Inc.
Specs
Fitting Type Tee Fitting
Material Pigmented Polypropylene
English Size 1.250 inch (31.75 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Nickel-Plated Brass PG-Metric Thread Adapter - 6604721 - Altech Corp.
Specs
Fitting Type Adapter Fitting
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze
View Details