Crane Fluid Systems J44 - Hexagon Nipple - Equal

Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Nipples
Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Nipples

Suppliers

Company
Product
Description
Supplier Links
J44 - Hexagon Nipple - Equal -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
J44 - Hexagon Nipple - Equal
J44 - Hexagon Nipple - Equal
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Nipples

Standard: BS 143 and BS 1256

Connection Type: BS taper to BS21 and ISO7

Material: Bronze

Fitting type: Nipples

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name J44 - Hexagon Nipple - Equal
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details