Crane Fluid Systems 185 - Cap

Description
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Caps
Description
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Caps

Suppliers

Company
Product
Description
Supplier Links
185 - Cap -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
185 - Cap
185 - Cap
Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron (Mild Steel) Fitting type: Caps

Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron (Mild Steel)

Fitting type: Caps

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 185 - Cap
Connection Type Tube - Male English Straight Thread
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
INJECTION QUILLS - IQ-PVC050-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details
Miniature Stainless Steel Fittings - Barb Adapters - BA-2-2-SS - O'Keefe Controls Co.
Specs
Fitting Type Adapter Fitting
Material Stainless
English Size 0.125 inch (3.17 mm)
View Details