Crane Fluid Systems Datasheets for Strainers
Strainers are placed in-line with process piping to remove large solid contaminants from the flow. Strainers can be cleaned and reused.
Strainers: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits A generous use of pipeline strainers will make a significant contribution to the reliability of a piping system and to optimise performance of the equipment - pumps,... | |
| Features & Benefits Eliminate the problems caused by foreign matter within piping systems Perforated stainless steel screen with robust design, low flow resistance and high quality materials WRAS approved for... | |
| Features & Benefits Quarter-turn full-bore isolation valve complete with Press-Fit connectors Supplied as one integral unit means less joints to make on-site The performance, exact dimensions & tolerances are known... | |
| Features & Benefits Scale and dirt in piping systems causes endless trouble and frequent serious damage to pipeline equipment Installation of Crane strainers will help eliminate the problems caused by... | |
| Features & Benefits Scale and dirt in piping systems causes endless trouble and frequently serious damage to pipeline equipment. Installation of Crane strainers will help eliminate the problems caused by... |