Crane Fluid Systems J76 - Socket

Description
Standard: BS 143 and BS 1256 Connection Type: BS Parallel to BS2779 Material: Bronze Fitting type: Sockets
Description
Standard: BS 143 and BS 1256 Connection Type: BS Parallel to BS2779 Material: Bronze Fitting type: Sockets

Suppliers

Company
Product
Description
Supplier Links
J76 - Socket -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
J76 - Socket
J76 - Socket
Standard: BS 143 and BS 1256 Connection Type: BS Parallel to BS2779 Material: Bronze Fitting type: Sockets

Standard: BS 143 and BS 1256

Connection Type: BS Parallel to BS2779

Material: Bronze

Fitting type: Sockets

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name J76 - Socket
Fitting Type Union Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
INJECTION QUILLS - IQ-SS100-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 1.000 inch (25.4 mm)
View Details
1/4
Specs
Material Stainless
English Size 0.250 inch (6.35 mm)
View Details