Crane Fluid Systems J71 - Cross - Equal

Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Crosses
Description
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Crosses

Suppliers

Company
Product
Description
Supplier Links
J71 - Cross - Equal -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
J71 - Cross - Equal
J71 - Cross - Equal
Standard: BS 143 and BS 1256 Connection Type: BS taper to BS21 and ISO7 Material: Bronze Fitting type: Crosses

Standard: BS 143 and BS 1256

Connection Type: BS taper to BS21 and ISO7

Material: Bronze

Fitting type: Crosses

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name J71 - Cross - Equal
Fitting Type Cross 4-Way Fitting
Unlock Full Specs
to access all available technical data

Similar Products

RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Fittings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Fitting Type Elbow Fitting (optional feature); Adapter Fitting (optional feature)
Material Fluororesin
View Details
INJECTION QUILLS - IQ-SS050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material Stainless; STAINLESS STEEL
English Size 0.500 inch (12.7 mm)
View Details
Male Elbow 1/8
Specs
English Size 0.125 inch (3.17 mm)
View Details