Crane Fluid Systems Datasheets for Industrial Valves

Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more

Product Name Notes
Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses, depending upon pressure and velocity of flow to perform the functions of the...
Crane D171A Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171A is...
Crane D171AEXS DZR Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171AEXS...
Crane radiator valves are manufactured from high grade materials and use the same functional design as the industrial bronze globe and gate valve patterns
Features & Benefits Crane D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition...
Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS...
Features & Benefits Aluminium Bronze disc Stainless steel shaft Gearbox operated Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1...
Features & Benefits Aluminium Bronze disc Stainless steel shaft Gearbox operated Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm BS...
Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class...
Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 F624 is WRAS approved...
Features & Benefits Bronze draining taps are suitable for use on hot and cold water up to 16bar, at temperatures up to 110°C The inlet is a threaded taper male...
Features & Benefits Cast Steel, bolted cap and flanged Swing check valves prevent reversal of flow through the pipeline Can be installed in horizontal or vertical, upward flow piping Offer...
Features & Benefits Check valve complete with Press-Fit connectors Permits flow in one direction & automatically closes if flow reverses Supplied as one integral unit means less joints to make...
Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses. Entirely automatic in action, depending upon pressure and velocity of flow within the...
Features & Benefits Check valves permit flow in one direction only and close automatically if flow reverses Entirely automatic in action, depending upon pressure and velocity of flow within the...
Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate.
Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. *Sizes...
Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate. This...
Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate
Features & Benefits Crane Bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate *Please...
Features & Benefits Crane bronze globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate This...
Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. Each valve is manufactured in accordance with BS EN 1171:...
Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Complete with Bronze trim Each valve is hydrostatically tested to...
Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is hydrostatically tested to BS EN 12266-1: 2003...
Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Each valve is manufactured in accordance with BS 5150: 1990...
Features & Benefits Crane cast iron gate valves offer the ultimate in dependable service wherever minimum pressure drop is important Rising stem gives visual indication of valve open position
Features & Benefits Crane cast iron globe valves are highly efficient for throttling because seat and disc designs provide flow characteristics with proportionate relationships between valve lift and flow rate...
Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. The D237 carries the British Standards Institution Kitemark - your assurance of...
Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. This valve carries the British Standards Institution kitemark – your assurance of...
Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important
Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important The D151 carries the British Standards Institution kitemark - your assurance of...
Features & Benefits Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important This valve carries the British Standards Institution kitemark - your assurance of...
Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS...
Features & Benefits Designed to be light, compact and easy to install and operate Crane's next generation DZR ball valve is WRAS approved Features improved leak resistance and reduced risk...
Features & Benefits Designed to be light, compact and easy to install and operate Features improved leak resistance and reduced risk of damage from over tightening Tested by BSI and...
Features & Benefits Designed to be light, compact and easy to install and operate WRAS approved
Features & Benefits Designed to be light, compact and easy to install and operate WRAS approved Features improved leak resistance and reduced risk of damage from over tightening.
Features & Benefits Double regulating valve complete with Press-Fit connectors Provides precise and accurate flow regulation Standard flow coefficients of D921 and D923 are still valid Supplied as one integral...
Features & Benefits Efficient stop valves with flow in either direction Commonly used where a minimum pressure drop is important Flexible wedge disc compensates for deformation of body due to...
Features & Benefits Fixed Orifice Double regulating valve complete with Press-Fit connectors Provides precise and accurate flow regulation & measurement Supplied as one integral unit means less joints to make...
Features & Benefits Ideal for throttling service Flow characteristics permit accurate and repeatable flow control Seat ring is seal welded to eliminate leak paths Outside screw & yoke Bolted bonnet...
Features & Benefits Lift Check Valves should only be used in horizontal pipe runs The Crane D116 check valve if of the lift check variety
Features & Benefits Light, compact and easy to install and operate WRAS approved for use on wholesome (potable) water Compression ends to BS EN 1254-2 for use with BS EN...
Features & Benefits Manufactured to BS EN 593: 2009 Complies with Pressure Equipment Directive 97/23/EC Suitable for Gearbox or Actuator operation Rugged construction: Ductile Iron Body for all sizes Stainless...
Features & Benefits Offer the ultimate in dependable service wherever minimum pressure drop is important
Features & Benefits Quarter-turn full-bore isolation valve complete with Press-Fit connectors Supplied as one integral unit means less joints to make on-site The performance, exact dimensions & tolerances are known...
Features & Benefits Robust and high quality bronze body with integral seating surfaces Offers the ultimate in dependable service wherever minimum pressure drop is important WRAS approved for use with...
Features & Benefits Robust, ductile Iron valve bodies for long service life Stainless Steel discs as standard Suitable for wide temperature range -10°C to 120°C Fully lugged for secure installation...
Features & Benefits Straight type, gland pattern *The D344 is suitable for use on pressure up to 8.6 bar and at temperatures up to 110°C
Features & Benefits The Crane D15 bronze globe valve is highly efficient for throttling service *Sizes 21/2" & 3" are rated PN25 This valve carries the British Standards Institution kitemark...
Features & Benefits The F493 is a swing check valve with a Bronze trim Manufactured to BS 5153:1974
Fully lugged for secure installation. Rated to PN25. For flow regulation and isolation.
Straight Body and T80 Wheel Head Valve
Straight Body and T90 TRV Head
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body...
The new range offers interchange-ability of the TRV head and the Wheelhead. The revolutionary body design enables both the TRV head and the Wheelhead to be connected directly to a...
The new range offers interchange-ability of the TRV head and the Wheelhead. For the TRV Head see T90 data page. For Wheelhead option see T80 dats page. The revolutionary body...