Standard: BS EN 10242 & ISO 49, OR BS 143 &1256, BSEN 10241
Connection Type: BS taper to BS21 and ISO7
Material: Cast Iron
Fitting type: Caps
| Crane Fluid Systems | |
|---|---|
| Product Category | Pipe Fittings |
| Product Name | 151 - Elbows - Reducing |
| Fitting Type | Elbow Fitting |
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel