Crane Fluid Systems Datasheets for Butterfly Valves
Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more
| Product Name | Notes |
|---|---|
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Gearbox operated Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1... | |
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Gearbox operated Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm BS... | |
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class... | |
| Features & Benefits Aluminium Bronze disc Stainless steel shaft Trigger lever Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 F624 is WRAS approved... | |
| Features & Benefits Manufactured to BS EN 593: 2009 Complies with Pressure Equipment Directive 97/23/EC Suitable for Gearbox or Actuator operation Rugged construction: Ductile Iron Body for all sizes Stainless... | |
| Features & Benefits Robust, ductile Iron valve bodies for long service life Stainless Steel discs as standard Suitable for wide temperature range -10°C to 120°C Fully lugged for secure installation... | |
| Fully lugged for secure installation. Rated to PN25. For flow regulation and isolation. |