Crane Fluid Systems 261 Elbow Union

Description
Spherical Seat Iron to Iron Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions
Description
Spherical Seat Iron to Iron Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions

Suppliers

Company
Product
Description
Supplier Links
261 Elbow Union -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
261 Elbow Union
261 Elbow Union
Spherical Seat Iron to Iron Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions

Spherical Seat Iron to Iron

Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron

Fitting type: Unions

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 261 Elbow Union
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

INJECTION QUILLS - IQ-PVDF075-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVDF
English Size 0.750 inch (19.05 mm)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details