Crane Fluid Systems Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| Crane D171A Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171A is... | |
| Crane D171AEXS DZR Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171AEXS... | |
| Features & Benefits Crane D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition... | |
| Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS... | |
| Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS... | |
| Features & Benefits Designed to be light, compact and easy to install and operate Crane's next generation DZR ball valve is WRAS approved Features improved leak resistance and reduced risk... | |
| Features & Benefits Designed to be light, compact and easy to install and operate Features improved leak resistance and reduced risk of damage from over tightening Tested by BSI and... | |
| Features & Benefits Designed to be light, compact and easy to install and operate WRAS approved | |
| Features & Benefits Designed to be light, compact and easy to install and operate WRAS approved Features improved leak resistance and reduced risk of damage from over tightening. | |
| Features & Benefits Light, compact and easy to install and operate WRAS approved for use on wholesome (potable) water Compression ends to BS EN 1254-2 for use with BS EN... | |
| Features & Benefits Quarter-turn full-bore isolation valve complete with Press-Fit connectors Supplied as one integral unit means less joints to make on-site The performance, exact dimensions & tolerances are known... |