Crane Fluid Systems 256 Union

Description
Spherical Seat, Iron to Iron, Includes gasket Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions
Description
Spherical Seat, Iron to Iron, Includes gasket Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions

Suppliers

Company
Product
Description
Supplier Links
256 Union -  - Crane Fluid Systems
Ipswich, Suffolk, United Kingdom
256 Union
256 Union
Spherical Seat, Iron to Iron, Includes gasket Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256 Connection Type: BS taper to BS21 and ISO7 Material: Malleable Iron Fitting type: Unions

Spherical Seat, Iron to Iron, Includes gasket

Standard: BSEN 10242 & ISO 49 OR BS143 & BS1256

Connection Type: BS taper to BS21 and ISO7

Material: Malleable Iron

Fitting type: Unions

Supplier's Site

Technical Specifications

  Crane Fluid Systems
Product Category Pipe Fittings
Product Name 256 Union
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032622 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 0.750 inch (19.05 mm)
Metric Size 25.00 mm (0.9843 inch)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Polyamide PG Thread Reducers - 7005308 - Altech Corp.
Specs
Fitting Type Adapter Fitting; Reducer Fitting
Connection Type Tube - Male English Straight Thread
Material Polyamide
View Details
Brass Pipe Fittings - 1761088 - RS Components, Ltd.
Specs
Fitting Type Elbow Fitting
View Details