Sharpe Products Datasheets for Tube Fittings
Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| All square tube elbows are bent using steel, 11 Ga. (.120 wall) material. Stocked as 90's with no tangents and 90's with 1 tangent. For additional or custom square tube... | |
| Commonly used in industries such as aerospace or automotive aftermarket, our specialty bends are available in a variety of materials, and come in a mill finish. Steel Pipe & Tube... | |
| Like our 45 degree specialty bends, our 90 degree elbows are ideal for applications that require a tighter radius and can be used for a variety of purposes. Steel Pipe... | |
| Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for... | |
| Square weld-on caps are supplied with a mill finish. Available for Square Tube Sizes: 1", 1-1/4", 1-1/2", 2" Square Disk Height: 3/16" Steel Square Weld-on Caps Aluminum Square Weld-on Caps... | |
| Tube Sizes available: 1-1/2" O.D. Pipe Sizes Available: 1-1/4", 1-1/2" 1-1/2" O.D. Side Outlets DO NOT Have a Seam and are Only Available in Steel and Stainless Steel. Steel Side... |
| << Prev |