• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord
• Suited for high temperature air handling applications
• The narrow pitch allows for tight bending radius while maintaining a smooth air flow
• Ideal for plastic processing applications
• Non-kinking
• Resistant to many oils & solvents, ozone, water, fungus & alkalis
• Not recommended for continuous flexing
Intermittent Maximum Temperature : 600 °F
Standard Color : iron oxide red
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Heat-Flex® GS 8.0 |
| Product Name | Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose |
| Product Form | Hose |
| I.D. | 8.000 inch (203 mm) |
| Weight | 0.8 lbs/ft (1.18 g/mm) |
| Minimum Bend Radius | 4 inch (102 mm) |
| Working Pressure | 14 psi (9.85 m H2O) |