Light weight gray polyethylene copolymer hose reinforced with an integral polyethylene helix
Features
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Genesis® Uni-Loop 1.25 |
| Product Name | Light Weight Gray Polyethylene Copolymer Hose |
| Product Form | Hose |
| I.D. | 1.250 inch (31.75 mm) |
| Weight | 0.1 lbs/ft (0.2083 g/mm) |
| Minimum Bend Radius | 2 inch (57.15 mm) |
| Working Pressure | 17 psi (11.96 m H2O) |