• Single-ply acrylic coated polyester fabric hose reinforced with a spring steel wire helix
• Ideal for air & fume handling applications
• Excellent choice for overhead vehicle exhaust systems
• Light weight & flexible
• Listed as UL 94V-0 flame retardant
• Available with an external PVC wearstrip (CW-325-W)
Standard Color : black
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Heat-Flex® CW-325 6.0 |
| Product Name | Single-Ply Black Acrylic Coated Polyester Fabric Hose |
| Product Form | Hose |
| I.D. | 6.000 inch (152 mm) |
| Weight | 0.7 lbs/ft (1.03 g/mm) |
| Minimum Bend Radius | 4 inch (96.52 mm) |
| Working Pressure | 7 psi (4.93 m H2O) |