• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
• Shown with optional cuff
Standard Color : yellow
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® SD 8.0 |
| Product Name | Single-Ply Yellow Neoprene Coated Polyester Fabric Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 8.000 inch (203 mm) |
| Weight | 0.4 lbs/ft (0.5952 g/mm) |
| Minimum Bend Radius | 5 inch (127 mm) |
| Working Pressure | 3 psi (2.11 m H2O) |