• Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix
• Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Insulation; 1-inch fiberglass insulation (R-Value=4)
• Insulated dryer hose
• Combines flexibility with minimal heat loss
• Suited for air handling applications at low positive & low negative pressures
• Good flexibility
• Excellent external abrasion & chemical resistance
Intermittent Maximum Temperature : 600 °F
Outer Minimum Temperature : -40 °F
Outer Maximum Temperature : 250 °F
Standard Color : iron oxide red inner layer, black outer layer
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Heat-Flex® Flex-Vest® 2.0 |
| Product Name | Inner Layer; Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose |
| Product Form | Hose |
| I.D. | 2.000 inch (50.8 mm) |
| Weight | 0.8 lbs/ft (1.19 g/mm) |
| Minimum Bend Radius | 3 inch (76.2 mm) |
| Working Pressure | 30 psi (21.11 m H2O) |