Flexaust Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose Springflex® FSP-5 22.0

Description
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an 11:1 compressibility ratio • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Wearstrip offers additional external abrasion & drag resistance • Listed as UL 94V-0 flame retardant • Manufactured with materials that meet NFPA 701 standards • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an 11:1 compressibility ratio • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Wearstrip offers additional external abrasion & drag resistance • Listed as UL 94V-0 flame retardant • Manufactured with materials that meet NFPA 701 standards • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose - Springflex® FSP-5 22.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose
Springflex® FSP-5 22.0
Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose Springflex® FSP-5 22.0
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an 11:1 compressibility ratio • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Wearstrip offers additional external abrasion & drag resistance • Listed as UL 94V-0 flame retardant • Manufactured with materials that meet NFPA 701 standards • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Lightweight duct for blower applications
• Great compressibility with an 11:1 compressibility ratio
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Wearstrip offers additional external abrasion & drag resistance
• Listed as UL 94V-0 flame retardant
• Manufactured with materials that meet NFPA 701 standards

• Shown with optional cuff

Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® FSP-5 22.0
Product Name Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 22.000 inch (559 mm)
Weight 1.3 lbs/ft (1.93 g/mm)
Minimum Bend Radius 12 inch (317 mm)
Working Pressure 3 psi (2.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Hose Assy, Suction, 1.5
Specs
Product Form Assembly
I.D. 1.500 inch (38.1 mm)
Working Pressure 100 psi (70.38 m H2O)
View Details
SAE J517 100R13-12 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R131201 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.756 inch (19.2 mm)
O.D. 1.260 inch (32 mm)
View Details