Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD 10.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose - Springflex® SD 10.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Springflex® SD 10.0
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD 10.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant

• Shown with optional cuff

Standard Color : yellow
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® SD 10.0
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 10.000 inch (254 mm)
Weight 0.6 lbs/ft (0.8929 g/mm)
Minimum Bend Radius 6 inch (165 mm)
Working Pressure 2 psi (1.76 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Low Pressure Air Hoses - 61110 - Jergens, Inc.
Specs
Product Form Hose
O.D. 0.500 inch (12.7 mm)
Application Pneumatic
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Hose Assy,1/4
Specs
Product Form Assembly
I.D. 0.250 inch (6.35 mm)
Working Pressure 120 psi (84.45 m H2O)
View Details
Hose Pipe & Flexible Tubes - 1357817 - RS Components, Ltd.
Specs
I.D. 0.472 inch (12 mm)
O.D. 0.689 inch (17.5 mm)
Working Pressure 102 psi (71.45 m H2O)
View Details