Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose Springflex® STO 6

Description
• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose - Springflex® STO 6 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose
Springflex® STO 6
Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose Springflex® STO 6
• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip
• Self-retracting
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® STO 6
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose
Product Form Hose; Assembly (optional feature)
I.D. 6.000 inch (152 mm)
Weight 0.5 lbs/ft (0.6696 g/mm)
Minimum Bend Radius 4 inch (91.44 mm)
Working Pressure 2 psi (1.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

A4164 Series 3/8 in. Nominal ID and 500 ft Standard Length Coils Conductive PVC Air Hose with PVC Cover|Master File - A4164-06X500 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.375 inch (9.52 mm)
O.D. 0.625 inch (15.87 mm)
View Details
Hose Pipe & Flexible Tubes - 1357822 - RS Components, Ltd.
Specs
I.D. 0.984 inch (25 mm)
O.D. 1.260 inch (32 mm)
Working Pressure 73 psi (51.04 m H2O)
View Details
EN 857 1SC-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SC1601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.323 inch (33.6 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details