Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 22.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose - Springflex® SD-W 22.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Springflex® SD-W 22.0
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 22.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
• Available in a self-retracting version (STO), 4" to 8" only

• Shown with optional cuff

Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® SD-W 22.0
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 22.000 inch (559 mm)
Weight 1.6 lbs/ft (2.38 g/mm)
Minimum Bend Radius 13 inch (330 mm)
Working Pressure 1 psi (0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details