Flexaust Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose Springflex® FSP-5 14.0

Description
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an 11:1 compressibility ratio • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Wearstrip offers additional external abrasion & drag resistance • Listed as UL 94V-0 flame retardant • Manufactured with materials that meet NFPA 701 standards • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an 11:1 compressibility ratio • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Wearstrip offers additional external abrasion & drag resistance • Listed as UL 94V-0 flame retardant • Manufactured with materials that meet NFPA 701 standards • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose - Springflex® FSP-5 14.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose
Springflex® FSP-5 14.0
Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose Springflex® FSP-5 14.0
• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Lightweight duct for blower applications • Great compressibility with an 11:1 compressibility ratio • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Wearstrip offers additional external abrasion & drag resistance • Listed as UL 94V-0 flame retardant • Manufactured with materials that meet NFPA 701 standards • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Lightweight duct for blower applications
• Great compressibility with an 11:1 compressibility ratio
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Wearstrip offers additional external abrasion & drag resistance
• Listed as UL 94V-0 flame retardant
• Manufactured with materials that meet NFPA 701 standards

• Shown with optional cuff

Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® FSP-5 14.0
Product Name Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 14.000 inch (356 mm)
Weight 0.8 lbs/ft (1.19 g/mm)
Minimum Bend Radius 8 inch (203 mm)
Working Pressure 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
High Pressure Flexible Hydraulic Hoses - 61201 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Urebrade® Braid Reinforced Polyurethane Hose - 2200303 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.625 inch (15.87 mm)
O.D. 0.905 inch (22.99 mm)
View Details
Hose, Poly Lift Line, 3/8
Specs
Product Form Assembly
O.D. 0.375 inch (9.52 mm)
Working Pressure 60 psi (42.23 m H2O)
View Details