• Single-ply PVC vinyl coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Lightweight duct for blower applications
• Great compressibility with an 11:1 compressibility ratio
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Wearstrip offers additional external abrasion & drag resistance
• Listed as UL 94V-0 flame retardant
• Manufactured with materials that meet NFPA 701 standards
• Shown with optional cuff
Standard Color : yellow with black wearstrip
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® FSP-5 12.0 |
| Product Name | Single-Ply Yellow Pvc Vinyl Coated Polyester Fabric Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 12.000 inch (305 mm) |
| Weight | 0.7 lbs/ft (1.04 g/mm) |
| Minimum Bend Radius | 7 inch (171 mm) |
| Working Pressure | 5 psi (3.52 m H2O) |