Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD 12.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available
Datasheet
Datasheet Summary
Powered by GS/AI

The Springflex® SD 12.0 is a single-ply yellow neoprene coated polyester fabric hose designed for ventilation and exhaust applications. It features a spring steel wire helix reinforcement, providing durability and flexibility. This hose is suitable for moving large volumes of air and is characterized by its excellent compressibility, allowing for convenient storage and transport. The product is listed as UL 94V-0 flame retardant, ensuring safety in applications where fire resistance is a concern. Custom colors are available, expanding its versatility for various projects.

Datasheet Summary
Powered by GS/AI

The Springflex® SD 12.0 is a single-ply yellow neoprene coated polyester fabric hose designed for ventilation and exhaust applications. It features a spring steel wire helix reinforcement, providing durability and flexibility. This hose is suitable for moving large volumes of air and is characterized by its excellent compressibility, allowing for convenient storage and transport. The product is listed as UL 94V-0 flame retardant, ensuring safety in applications where fire resistance is a concern. Custom colors are available, expanding its versatility for various projects.

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose - Springflex® SD 12.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Springflex® SD 12.0
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD 12.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant

• Shown with optional cuff

Standard Color : yellow
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® SD 12.0
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 12.000 inch (305 mm)
Weight 0.7 lbs/ft (1.04 g/mm)
Minimum Bend Radius 8 inch (190 mm)
Working Pressure 2 psi (1.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Air Hoses - 1228458 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details