Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose Springflex® STO 4

Description
• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose - Springflex® STO 4 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose
Springflex® STO 4
Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose Springflex® STO 4
• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip • Self-retracting • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply neoprene coated polyester fabric self-retracting hose reinforced with a spring steel wire helix & external PVC wearstrip
• Self-retracting
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® STO 4
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Self-Retracting Hose
Product Form Hose; Assembly (optional feature)
I.D. 4.000 inch (102 mm)
Weight 0.4 lbs/ft (0.6250 g/mm)
Minimum Bend Radius 3 inch (66.04 mm)
Working Pressure 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

A1141 Series 1/2 in. Nominal ID Special Purpose PVC/Polyurethane Air Hose|Master File - A1141-08X500 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.770 inch (19.56 mm)
View Details
Air Hoses - 1263111 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.224 inch (5.7 mm)
O.D. 0.315 inch (8 mm)
Working Pressure 145 psi (102 m H2O)
View Details
SAE J517 100R16-08 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.811 inch (20.6 mm)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details