Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 12.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose - Springflex® SD-W 12.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Springflex® SD-W 12.0
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 12.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
• Available in a self-retracting version (STO), 4" to 8" only

• Shown with optional cuff

Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® SD-W 12.0
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 12.000 inch (305 mm)
Weight 0.7 lbs/ft (1.04 g/mm)
Minimum Bend Radius 8 inch (190 mm)
Working Pressure 2 psi (1.41 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Air Hoses - 1228459 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.276 inch (7 mm)
O.D. 0.394 inch (10 mm)
Working Pressure 145 psi (102 m H2O)
View Details