Available for our Springflex® hoses. Self-storage bag for convenient storage & easy transport.
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® Sto-Sack® 16.0 |
| Product Name | Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 16.000 inch (406 mm) |
| Weight | 1.1 lbs/ft (1.64 g/mm) |
| Minimum Bend Radius | 9 inch (234 mm) |
| Working Pressure | 1 psi (0.4223 m H2O) |