• Rugged polyethylene copolymer hose reinforced with an integral polyethylene helix
• Improved double helix design allows for superior flexibility & durability even in sub-zero temperatures
• Ideal for waste evacuation, septic pumping & sewer cleaning
• Superior abrasion & crush resistance
• All sizes handle a full vacuum
• Smooth interior assures efficient air flow
• Resistant to kinking
• Made with factory-installed leak proof polyweld cuffs
• Threaded replacement screw cuffs and specially formulated replacement hose glue available
Standard Color : yellow and black
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Genesis® Tiger Tail® 3 |
| Product Name | Rugged Yellow Polyethylene Copolymer Hose |
| Product Form | Hose |
| I.D. | 3.000 inch (76.2 mm) |
| Weight | 1.2 lbs/ft (1.79 g/mm) |
| Minimum Bend Radius | 8 inch (203 mm) |
| Maximum Vacuum | 29 in Hg vac (0.0312 bar (abs)) |