Flexaust Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose Heat-Flex® GS 3.0

Description
• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow • Ideal for plastic processing applications • Non-kinking • Resistant to many oils & solvents, ozone, water, fungus & alkalis • Not recommended for continuous flexing Intermittent Maximum Temperature : 600 °F Standard Color : iron oxide red Custom Colors Available
Datasheet
Description
• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow • Ideal for plastic processing applications • Non-kinking • Resistant to many oils & solvents, ozone, water, fungus & alkalis • Not recommended for continuous flexing Intermittent Maximum Temperature : 600 °F Standard Color : iron oxide red Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose - Heat-Flex® GS 3.0 - Flexaust
Warsaw, IN, USA
Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose
Heat-Flex® GS 3.0
Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose Heat-Flex® GS 3.0
• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord • Suited for high temperature air handling applications • The narrow pitch allows for tight bending radius while maintaining a smooth air flow • Ideal for plastic processing applications • Non-kinking • Resistant to many oils & solvents, ozone, water, fungus & alkalis • Not recommended for continuous flexing Intermittent Maximum Temperature : 600 °F Standard Color : iron oxide red Custom Colors Available

• Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix & external filament fiberglass cord
• Suited for high temperature air handling applications
• The narrow pitch allows for tight bending radius while maintaining a smooth air flow
• Ideal for plastic processing applications
• Non-kinking
• Resistant to many oils & solvents, ozone, water, fungus & alkalis
• Not recommended for continuous flexing

Intermittent Maximum Temperature : 600 °F
Standard Color : iron oxide red
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Heat-Flex® GS 3.0
Product Name Double-Ply Iron Oxide Red Silicone Coated Fiberglass Fabric Hose
Product Form Hose
I.D. 3.000 inch (76.2 mm)
Weight 0.3 lbs/ft (0.4911 g/mm)
Minimum Bend Radius 2 inch (63.5 mm)
Working Pressure 30 psi (21.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Hydraulic Hose Assemblies - 1102219 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Working Pressure 4786 psi (3368 m H2O)
View Details