Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 4.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose - Springflex® SD-W 4.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Springflex® SD-W 4.0
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 4.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
• Available in a self-retracting version (STO), 4" to 8" only

• Shown with optional cuff

Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® SD-W 4.0
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 4.000 inch (102 mm)
Weight 0.3 lbs/ft (0.4464 g/mm)
Minimum Bend Radius 4 inch (88.9 mm)
Working Pressure 3 psi (2.11 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hoses - 1262776 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details
SAE J517 100R16-08 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.811 inch (20.6 mm)
View Details
Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details