Flexaust Medium Weight Clear Polyethylene Hose Genesis® Mark 2 2.0

Description
• Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix • Ideal for insulation blowing applications • Easy to handle • Translucent walls offer easy monitoring of material flow and blockage • Convoluted interior design creates efficient air flow that aerates insulation materials & increases machine efficiency with regard to coverage & density • Crush resistant • Manufactured with FDA acceptable materials • Available with different color helixes to match OEM equipment Standard Color : clear Custom Colors Available
Description
• Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix • Ideal for insulation blowing applications • Easy to handle • Translucent walls offer easy monitoring of material flow and blockage • Convoluted interior design creates efficient air flow that aerates insulation materials & increases machine efficiency with regard to coverage & density • Crush resistant • Manufactured with FDA acceptable materials • Available with different color helixes to match OEM equipment Standard Color : clear Custom Colors Available
Datasheet
Datasheet Summary
Powered by GS/AI

The Medium Weight Clear Polyethylene Hose from Flexaust is designed for insulation blowing applications. It features a translucent integral polyethylene helix that allows for easy monitoring of material flow and potential blockages. The hose has a convoluted interior design that enhances air flow, improving the aeration of insulation materials and increasing machine efficiency in terms of coverage and density. It is crush resistant and manufactured with FDA acceptable materials, making it suitable for various applications. The standard color is clear, with options for custom colors available to match OEM equipment.

Datasheet Summary
Powered by GS/AI

The Medium Weight Clear Polyethylene Hose from Flexaust is designed for insulation blowing applications. It features a translucent integral polyethylene helix that allows for easy monitoring of material flow and potential blockages. The hose has a convoluted interior design that enhances air flow, improving the aeration of insulation materials and increasing machine efficiency in terms of coverage and density. It is crush resistant and manufactured with FDA acceptable materials, making it suitable for various applications. The standard color is clear, with options for custom colors available to match OEM equipment.

Suppliers

Company
Product
Description
Supplier Links
Medium Weight Clear Polyethylene Hose - Genesis® Mark 2 2.0 - Flexaust
Warsaw, IN, USA
Medium Weight Clear Polyethylene Hose
Genesis® Mark 2 2.0
Medium Weight Clear Polyethylene Hose Genesis® Mark 2 2.0
• Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix • Ideal for insulation blowing applications • Easy to handle • Translucent walls offer easy monitoring of material flow and blockage • Convoluted interior design creates efficient air flow that aerates insulation materials & increases machine efficiency with regard to coverage & density • Crush resistant • Manufactured with FDA acceptable materials • Available with different color helixes to match OEM equipment Standard Color : clear Custom Colors Available

• Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix

• Ideal for insulation blowing applications
• Easy to handle
• Translucent walls offer easy monitoring of material flow and blockage
• Convoluted interior design creates efficient air flow that aerates insulation materials & increases machine efficiency with regard to coverage & density
• Crush resistant
• Manufactured with FDA acceptable materials
• Available with different color helixes to match OEM equipment

Standard Color : clear
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Genesis® Mark 2 2.0
Product Name Medium Weight Clear Polyethylene Hose
Product Form Hose
I.D. 2.000 inch (50.8 mm)
Weight 0.2 lbs/ft (0.3423 g/mm)
Minimum Bend Radius 4 inch (88.9 mm)
Working Pressure 14 psi (9.85 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Hose, Inflation, Red, 1
Specs
Product Form Assembly
Media Air
Application Pneumatic
View Details
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R134001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.480 inch (63 mm)
O.D. 3.504 inch (89 mm)
View Details
Alfabiotech ABT5K 1 in. ID Hydraulic Hose|Master File - ABT5K-16 - Kuriyama of America, Inc.
Specs
Product Form Hose
I.D. 1.000 inch (25.4 mm)
O.D. 1.480 inch (37.59 mm)
View Details