• Two single-ply neoprene coated polyester fabric plies protecting an insulation barrier reinforced with a spring steel wire helix & external PVC coated polyester wearstrip
• Good for air handling applications
• High tensile strength
• Wearstrip offers additional external abrasion & drag resistance
• Compressibility allows for convenient storage
• Manufactured with flame retardant materials
• Made with sewn cuff on each end
Standard Color : yellow with black wearstrip
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® Arctic Duct U 4.0 |
| Product Name | Two Single-Ply Yellow Neoprene Coated Polyester Fabric Plies Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 4.000 inch (102 mm) |
| Temperature Range | -40 to 250 F (-40 to 121 C) |
| Material | Elastomers; Neoprene |
| Specialized Construction | Spring Wire Helix |