• Two single-ply PVC vinyl coated polyester fabric plies protecting an insulation barrier reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal use for both permanent & mobile air conditioning applications
• PVC material resists ozone, UV rays, & moisture
• Compressibility allows for convenient storage
• Wearstrip offers additional external abrasion & drag resistance
• Other Arctic Duct constructions available
• Manufactured with flame retardant materials
• Made with sewn cuff on each end
Standard Color : yellow with black wearstrip
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® Arctic Duct 3 4.0 |
| Product Name | Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 4.000 inch (102 mm) |
| Temperature Range | -20 to 180 F (-28.89 to 82.22 C) |
| Material | Thermoplastics; Vinyl (PVC) |
| Specialized Construction | Spring Wire Helix |