Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD 20.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose - Springflex® SD 20.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Springflex® SD 20.0
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD 20.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Shown with optional cuff Standard Color : yellow Custom Colors Available

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant

• Shown with optional cuff

Standard Color : yellow
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® SD 20.0
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 20.000 inch (508 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Minimum Bend Radius 12 inch (305 mm)
Working Pressure 1 psi (0.7742 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Stay Set Hose -  - EXAIR
Specs
Product Form Assembly
Material Thermoplastics
Media Air
View Details
Hose, 120
Specs
Product Form Assembly
Working Pressure 1180 psi (830 m H2O)
Material Braided Stainless Steel
View Details
Vardex® Steel Wire Reinforced PVC Hose - 1400070 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.250 inch (6.35 mm)
O.D. 0.453 inch (11.51 mm)
View Details