Available for our Springflex® hoses. Self-storage bag for convenient storage & easy transport.
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® Sto-Sack® 18.0 |
| Product Name | Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 18.000 inch (457 mm) |
| Weight | 1.3 lbs/ft (1.93 g/mm) |
| Minimum Bend Radius | 10 inch (262 mm) |
| Working Pressure | 0 psi (0.3519 m H2O) |