• Two single-ply PVC vinyl coated polyester fabric plies protecting an insulation barrier reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal use for both permanent & mobile air conditioning applications
• PVC material resists ozone, UV rays, & moisture
• Compressibility allows for convenient storage
• Wearstrip offers additional external abrasion & drag resistance
• Other Arctic Duct constructions available
• Manufactured with flame retardant materials
• Made with sewn cuff on each end
Standard Color : yellow with black wearstrip
Custom Colors Available
| Flexaust | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Springflex® Arctic Duct 3 20.0 |
| Product Name | Two Single-Ply Yellow PVC Vinyl Coated Polyester Fabric Plies Hose |
| Product Form | Hose; Assembly (optional feature) |
| I.D. | 20.000 inch (508 mm) |
| Weight | 2.1 lbs/ft (3.19 g/mm) |
| Minimum Bend Radius | 12 inch (305 mm) |
| Working Pressure | 1 psi (0.7038 m H2O) |