Flexaust Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 8.0

Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet
Description
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose - Springflex® SD-W 8.0 - Flexaust
Warsaw, IN, USA
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Springflex® SD-W 8.0
Single-Ply Yellow Neoprene Coated Polyester Fabric Hose Springflex® SD-W 8.0
• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip • Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems • Wearstrip offers additional external abrasion & drag resistance • Great compressibility • Retractability allows for convenient storage & easy transport in a fraction of its fully extended length • Listed as UL 94V-0 flame retardant • Available in a self-retracting version (STO), 4" to 8" only • Shown with optional cuff Standard Color : yellow with black wearstrip Custom Colors Available

• Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix & external PVC wearstrip
• Ideal for moving large volumes of air in portable or permanent ventilation/exhaust systems
• Wearstrip offers additional external abrasion & drag resistance
• Great compressibility
• Retractability allows for convenient storage & easy transport in a fraction of its fully extended length
• Listed as UL 94V-0 flame retardant
• Available in a self-retracting version (STO), 4" to 8" only

• Shown with optional cuff

Standard Color : yellow with black wearstrip
Custom Colors Available

Supplier's Site Datasheet

Technical Specifications

  Flexaust
Product Category Industrial Hose
Product Number Springflex® SD-W 8.0
Product Name Single-Ply Yellow Neoprene Coated Polyester Fabric Hose
Product Form Hose; Assembly (optional feature)
I.D. 8.000 inch (203 mm)
Weight 0.6 lbs/ft (0.8929 g/mm)
Minimum Bend Radius 5 inch (122 mm)
Working Pressure 2 psi (1.2 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Compressed Air Hose -  - EXAIR
Specs
Product Form Assembly
I.D. 0.375 inch (9.52 mm)
Media Air
View Details
Polyurethane Hose - URH1-0402 - Clippard
Specs
Product Form Hose
I.D. 0.125 inch (3.17 mm)
O.D. 0.250 inch (6.35 mm)
View Details
Hydraulic Hose Assemblies - 1103013 - RS Components, Ltd.
Specs
Product Form Assembly
I.D. 0.500 inch (12.7 mm)
Working Pressure 2031 psi (1429 m H2O)
View Details